ISO 8820-6:2007 specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions.
ISO 8820-6:2007 is applicable to those fuse-links with a rated voltage of 58 V, a current rating of u 300 A and a breaking capacity of 2 000 A intended for use in road vehicles at a nominal voltage of 12 V, 24 V and/or 42 V.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8820-6:2007 |
| Product Name | Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links |