ISO 8820-5:2015 specifies fuse-links with axial terminals (Strip fuse-links) Type SF 30 and SF 51 and test fixtures for fuses in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.
ISO 8820-5:2015 is applicable to fuse-links with a rated voltage of 32 V, a current rating of 30 A to 500 A, and a breaking capacity of 2 000 A intended for use in the electrical system of road vehicles with a nominal voltage of 12 V and/or 24 V.
ISO 8820-5:2015 is intended to be used in conjunction with ISO 8820‑1 and with ISO 8820‑2. The numbering of its Clauses corresponds to that of ISO 8820‑1, whose requirements are applicable except where modified by requirements particular to this part of ISO 8820.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8820-5:2015 |
| Product Name | Road vehicles - Fuse-links - Part 5: Fuse-links with axial terminals (Strip fuse-links) Types SF 30 and SF 51 and test fixtures |