CSA Group Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures ISO 8820-4:2016

Description
ISO 8820-4:2016 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions. It is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating ≤140 A and a breaking capacity of 1 000 A intended for road vehicles. It is intended to be used in conjunction with ISO 8820‑1 and with ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1 whose requirements are applicable, except where modified by requirements particular to ISO 8820-4:2016.
Description
ISO 8820-4:2016 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions. It is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating ≤140 A and a breaking capacity of 1 000 A intended for road vehicles. It is intended to be used in conjunction with ISO 8820‑1 and with ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1 whose requirements are applicable, except where modified by requirements particular to ISO 8820-4:2016.

Suppliers

Company
Product
Description
Supplier Links
Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures - ISO 8820-4:2016 - CSA Group
Toronto, Ontario, Canada
Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
ISO 8820-4:2016
Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures ISO 8820-4:2016
ISO 8820-4:2016 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions. It is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating ≤140 A and a breaking capacity of 1 000 A intended for road vehicles. It is intended to be used in conjunction with ISO 8820‑1 and with ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1 whose requirements are applicable, except where modified by requirements particular to ISO 8820-4:2016.

ISO 8820-4:2016 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions.

It is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating ≤140 A and a breaking capacity of 1 000 A intended for road vehicles.

It is intended to be used in conjunction with ISO 8820‑1 and with ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1 whose requirements are applicable, except where modified by requirements particular to ISO 8820-4:2016.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 8820-4:2016
Product Name Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
Unlock Full Specs
to access all available technical data

Similar Products