CSA Group Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature) ISO 8820-3:2015

Description
ISO 8820-3:2015 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current), and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions. ISO 8820-3:2015 is applicable for fuse-links with a rated voltage of 32 V or 58 V, a current rating of ≤100 A, and a breaking capacity of 1 000 A intended for use in road vehicles. ISO 8820-3:2015 is intended to be used in conjunction with ISO 8820‑1 and ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.
Description
ISO 8820-3:2015 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current), and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions. ISO 8820-3:2015 is applicable for fuse-links with a rated voltage of 32 V or 58 V, a current rating of ≤100 A, and a breaking capacity of 1 000 A intended for use in road vehicles. ISO 8820-3:2015 is intended to be used in conjunction with ISO 8820‑1 and ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Suppliers

Company
Product
Description
Supplier Links
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature) - ISO 8820-3:2015 - CSA Group
Toronto, Ontario, Canada
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature)
ISO 8820-3:2015
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature) ISO 8820-3:2015
ISO 8820-3:2015 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current), and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions. ISO 8820-3:2015 is applicable for fuse-links with a rated voltage of 32 V or 58 V, a current rating of ≤100 A, and a breaking capacity of 1 000 A intended for use in road vehicles. ISO 8820-3:2015 is intended to be used in conjunction with ISO 8820‑1 and ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

ISO 8820-3:2015 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current), and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.

ISO 8820-3:2015 is applicable for fuse-links with a rated voltage of 32 V or 58 V, a current rating of ≤100 A, and a breaking capacity of 1 000 A intended for use in road vehicles.

ISO 8820-3:2015 is intended to be used in conjunction with ISO 8820‑1 and ISO 8820‑2. The numbering of its clauses corresponds to that of ISO 8820‑1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 8820-3:2015
Product Name Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature)
Unlock Full Specs
to access all available technical data

Similar Products