ISO 8434-6:2009 specifies general and dimensional requirements for the design and performance of 60° cone connectors and braze-on nipples with or without O-ring sealing, made of steel for tube outside diameters of 6 mm through 50 mm, inclusive, or hose sizes 5 through 51, inclusive. These connectors are for use in fluid power and general applications within the limits of pressure and temperature specified in ISO 8434-6:2009.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8434-6:2009 |
| Product Name | Metallic tube connections for fluid power and general use - Part 6: 60 degree cone connectors with or without O-ring |