ISO 8434-2:2007 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to 50,8 mm, inclusive. These connectors are for use in fluid power and general applications within the limits of pressure and temperature specified.
They are intended for the connection of tubes and hose fittings to ports in accordance with ISO 6149‑1, ISO 1179‑1, ISO 9974‑1 and ISO 11926‑1. (See ISO 12151‑5 for related hose fitting specification.)
ISO 8434-2:2007 also specifies a performance and qualification test for 37° flared connectors.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8434-2:2007 |
| Product Name | Metallic tube connections for fluid power and general use - Part 2: 37 degree flared connectors |