ISO 8279:2008 specifies the dimensions of plain, hexagonal nuts, of normal height, normal across flats, with MJ threads, of classifications: 600 MPa/120 °C, 600 MPa/235 °C, 900 MPa/425 °C, 1 100 MPa/235 °C, 1 100 MPa/315 °C, 1 100 MPa/650 °C, 1 210 MPa/730 °C, 1 250 MPa/235 °C and 1 550 MPa/600 °C.
Nuts provided with holes are intended to be used with lockwire in conformity with ISO 245.
ISO 8279:2008 is only applicable for the compilation of aerospace product standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 8279:2008 |
| Product Name | Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa /120 degrees C, 600 MPa /235 degrees C, 900 MPa /425 degrees C, 1 100 MPa /235 degr... |