Specifies methods for the determination of the energy, that causes plastics films and sheet less than 1 mm in thickness to fail under specified conditions of impact of a free falling dart from a specified height, tha would result in failure of 50 % of the specimes tested. Two methods are described. Method A employs a dart with 38 mm diameter hemispherical head, dropped from a height of 0,66 m, and method B employs a dart with a 50 mm diameter hemispherical head dropped from a height of 1,50 m. The measurement technique is the stairecase method.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 7765-1:1988 |
| Product Name | Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods |