CSA Group Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples ISO 7503-2:2016

Description
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces. ISO 7503-2:2016 applies to the evaluation of contamination on surfaces in terms of activity per unit area by an indirect method of measurement. ISO 7503-2:2016 is applicable to well-defined surfaces, such as those of equipment and facilities, containers of radioactive materials, sealed sources and buildings or land. ISO 7503-2:2016 can be used for laboratory and equipment/installati on control and for remediation and monitoring activities to comply with release criteria. ISO 7503-2:2016 also refers to institutions/authori ties controlling nuclear material transports or material/equipment clearance according to national legislation guideline values or international convention limits. ISO 7503-2:2016 does not apply to contamination of the skin, clothing or loose material, such as gravel. NOTE Direct evaluation of surface contamination from alpha-emitters, beta-emitters and photon emitters is dealt with in ISO 7503-1. The calibration of instruments for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-3.
Description
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces. ISO 7503-2:2016 applies to the evaluation of contamination on surfaces in terms of activity per unit area by an indirect method of measurement. ISO 7503-2:2016 is applicable to well-defined surfaces, such as those of equipment and facilities, containers of radioactive materials, sealed sources and buildings or land. ISO 7503-2:2016 can be used for laboratory and equipment/installati on control and for remediation and monitoring activities to comply with release criteria. ISO 7503-2:2016 also refers to institutions/authori ties controlling nuclear material transports or material/equipment clearance according to national legislation guideline values or international convention limits. ISO 7503-2:2016 does not apply to contamination of the skin, clothing or loose material, such as gravel. NOTE Direct evaluation of surface contamination from alpha-emitters, beta-emitters and photon emitters is dealt with in ISO 7503-1. The calibration of instruments for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-3.

Suppliers

Company
Product
Description
Supplier Links
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples - ISO 7503-2:2016 - CSA Group
Toronto, Ontario, Canada
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples
ISO 7503-2:2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples ISO 7503-2:2016
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces. ISO 7503-2:2016 applies to the evaluation of contamination on surfaces in terms of activity per unit area by an indirect method of measurement. ISO 7503-2:2016 is applicable to well-defined surfaces, such as those of equipment and facilities, containers of radioactive materials, sealed sources and buildings or land. ISO 7503-2:2016 can be used for laboratory and equipment/installati on control and for remediation and monitoring activities to comply with release criteria. ISO 7503-2:2016 also refers to institutions/authori ties controlling nuclear material transports or material/equipment clearance according to national legislation guideline values or international convention limits. ISO 7503-2:2016 does not apply to contamination of the skin, clothing or loose material, such as gravel. NOTE Direct evaluation of surface contamination from alpha-emitters, beta-emitters and photon emitters is dealt with in ISO 7503-1. The calibration of instruments for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-3.

ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces.

ISO 7503-2:2016 applies to the evaluation of contamination on surfaces in terms of activity per unit area by an indirect method of measurement.

ISO 7503-2:2016 is applicable to well-defined surfaces, such as those of equipment and facilities, containers of radioactive materials, sealed sources and buildings or land.

ISO 7503-2:2016 can be used for laboratory and equipment/installation control and for remediation and monitoring activities to comply with release criteria.

ISO 7503-2:2016 also refers to institutions/authorities controlling nuclear material transports or material/equipment clearance according to national legislation guideline values or international convention limits.

ISO 7503-2:2016 does not apply to contamination of the skin, clothing or loose material, such as gravel.

NOTE Direct evaluation of surface contamination from alpha-emitters, beta-emitters and photon emitters is dealt with in ISO 7503-1. The calibration of instruments for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-3.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 7503-2:2016
Product Name Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples
Unlock Full Specs
to access all available technical data

Similar Products