ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for determining the radioactivity present on solid surfaces. ISO 7503 is published in three parts and can be used jointly or separately according to needs.
ISO 7503-1:2016 relates to the assessment of surface contamination by direct and indirect measurements and the calibration of the associated instrumentation.
The standard applies to alpha-, beta- and photon emitters and is intended for use by hospitals, universities, police, or industrial establishments. The standard also can be used in the assessment of activity on trucks, containers, parcels, equipment and is applicable in any organization which handles radioactive materials. Generally, it is applicable to well defined flat surfaces where direct methods are applicable, however, it can also be used for surfaces which are not flat and where indirect wipe tests would be appropriate. These investigations may be carried out on containers, inaccessible areas, non-flat areas where wipe tests can be used. This part of ISO 7503 may be useful in emergency situations, i.e. in nuclear accidents where health physics professionals would be involved.
ISO 7503-1:2016 does not apply to the evaluation of contamination of the skin, of clothing and of loose material such as gravel.
NOTE The test method using wipe-test samples for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-2. The calibration of instruments for the evaluation of radioactive surface contaminations is dealt with in ISO 7503-3.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 7503-1:2016 |
| Product Name | Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 1: General principles |