ISO 7176-1:2014 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed not greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176‑11.
For active stability-controlled
ISO 7176-1:2014 provides a method for the measurement of the tipping angles (either wheelchair tipping angle or anti-tip device tipping angle), but this method is not applicable to wheelchairs with lateral anti-tip devices and does not consider sliding on the ground.
ISO 7176-1:2014 also includes requirements for test reports and information disclosure.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 7176-1:2014 |
| Product Name | Wheelchairs - Part 1: Determination of static stability |