ISO 7169:2014 specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable performance or equivalent inch-dimensioned fitting ends to ensure reliable performance in aircraft hydraulic systems.
This International Standard specifies baseline criteria for the design and manufacture of system fittings that are qualification-tested
This International Standard covers fittings of the temperature types and pressure classes specified in ISO 6771.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 7169:2014 |
| Product Name | Aerospace - Separable tube fittings for fluid systems, for 24 degree cones, for pressures up to 3 000 psi or 21 000 kPa - Procurement specification, inch/metric |