ISO 7139:2017 specifies laboratory measurement methods to determine the elastic properties of cross-country skis. Its purpose is to calculate the resistance of defined parts of the ski to bending.
ISO 7139:2017 applies to cross-country skis with a nominal length greater than or equal to 150 cm.
The standard measurement procedures can be used to ensure comparability between laboratory measurement data, determined and published by ski manufacturers, institutions or others.
In ISO 7139:2017, no attempt is made to relate the measurement data to the quality of the ski
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 7139:2017 |
| Product Name | Cross-country skis - Determination of elastic properties |