ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners.
The following two types of hose assembly are specified.
- Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C.
- Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; maximum working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C.
The hose assemblies specified in this document are not intended to be used, without special assessment, for purposes other than oil burner installations.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6806:2017 |
| Product Name | Rubber hoses and hose assemblies for use in oil burners - Specification |