Cancels and replaces the first edition (1984). Specifies requirements for six types of embedded-wire hose and hose assembly of bore diameter from 5 mm to 51 mm for use with common hydraulic fluids such as mineral oils, soluble oils, oil and water emulsions, aqueous glycol solution and water at temperatures ranging from -40 °C to +100 °C for types 1 to 5 and from -40 °C to +121 °C for type 6. The hose is not suitable for use with fluids having a castor oil or ester base.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6805:1994 |
| Product Name | Rubber hoses and hose assemblies for underground mining - Wire-reinforced hydraulic types for coal mining - Specification |