ISO 6722-2:2013 specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is ≤ 60 V d.c. or 25 V a.c. It also specifies additional test methods and/or requirements for 600 V cables intended for use in road vehicle applications, where the nominal system voltage is from > 60 V d.c. or 25 V a.c. to ≤ 600 V d.c. or 600 V a.c. It also applies to individual cores in multi-core cables.
ISO 6722-2:2013 specifies requirements for aluminium conductor cables.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6722-2:2013 |
| Product Name | Road vehicles - 60 V and 600 V single-core cables - Part 2: Dimensions, test methods and requirements for aluminium conductor cables |