ISO 6432:2015 establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar).
NOTE This International Standard allows manufacturers freedom of design in metric cylinders and does not restrict technical development but provides basic guidelines.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6432:2015 |
| Product Name | Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions |