CSA Group Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter ISO 6272-1:2011

Description
ISO 6272-1:2011 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, with a 20-mm-diameter spherical indenter, dropped under standard conditions. NOTE The terms "impact" and "impact resistance" are used in the title and text of ISO 6272-1, but an important characteristic of the apparatus used is that it should produce rapid deformation rather than a true impact. The method described can be applied either as a pass/fail test, the test being carried out from one drop height and with a specified mass, so as to test compliance with a particular specification; or as a classification test, to determine, by gradually increasing the drop height and/or the mass, the minimum mass and/or drop height for which the coating cracks or peels from its substrate.
Description
ISO 6272-1:2011 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, with a 20-mm-diameter spherical indenter, dropped under standard conditions. NOTE The terms "impact" and "impact resistance" are used in the title and text of ISO 6272-1, but an important characteristic of the apparatus used is that it should produce rapid deformation rather than a true impact. The method described can be applied either as a pass/fail test, the test being carried out from one drop height and with a specified mass, so as to test compliance with a particular specification; or as a classification test, to determine, by gradually increasing the drop height and/or the mass, the minimum mass and/or drop height for which the coating cracks or peels from its substrate.

Suppliers

Company
Product
Description
Supplier Links
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter - ISO 6272-1:2011 - CSA Group
Toronto, Ontario, Canada
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter
ISO 6272-1:2011
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter ISO 6272-1:2011
ISO 6272-1:2011 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, with a 20-mm-diameter spherical indenter, dropped under standard conditions. NOTE The terms "impact" and "impact resistance" are used in the title and text of ISO 6272-1, but an important characteristic of the apparatus used is that it should produce rapid deformation rather than a true impact. The method described can be applied either as a pass/fail test, the test being carried out from one drop height and with a specified mass, so as to test compliance with a particular specification; or as a classification test, to determine, by gradually increasing the drop height and/or the mass, the minimum mass and/or drop height for which the coating cracks or peels from its substrate.

ISO 6272-1:2011 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, with a 20-mm-diameter spherical indenter, dropped under standard conditions.

NOTE The terms "impact" and "impact resistance" are used in the title and text of ISO 6272-1, but an important characteristic of the apparatus used is that it should produce rapid deformation rather than a true impact.

The method described can be applied

  • either as a pass/fail test, the test being carried out from one drop height and with a specified mass, so as to test compliance with a particular specification;
  • or as a classification test, to determine, by gradually increasing the drop height and/or the mass, the minimum mass and/or drop height for which the coating cracks or peels from its substrate.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 6272-1:2011
Product Name Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter
Unlock Full Specs
to access all available technical data

Similar Products