CSA Group Plastics - Determination of water absorption ISO 62:2008

Description
ISO 62:2008 describes a procedure for determining the moisture absorption properties in the “through-the-thickne ss” direction of flat or curved-form solid plastics. It also describes procedures for determining the amount of water absorbed by plastic specimens of defined dimensions, when immersed in water or when subjected to humid air under controlled conditions. The “through-the-thickne ss” moisture diffusion coefficient can be determined for single-phase material by assuming Fickian diffusion behaviour with constant moisture absorption properties through the thickness of the test specimen. This model is valid for homogeneous materials and for reinforced polymer-matrix composites tested below their glass transition temperature. However, some two-phase matrices such as hardened epoxies may require a multi-phase absorption model which is not covered by this International Standard. The results obtained using the methods described in this International Standard are applicable to most plastics but are not applicable to cellular plastics, granulates or powders, which can show additional absorption and capillary effects. Plastics exposed to moisture under controlled conditions for defined periods of time provide relative comparisons between them.
Description
ISO 62:2008 describes a procedure for determining the moisture absorption properties in the “through-the-thickne ss” direction of flat or curved-form solid plastics. It also describes procedures for determining the amount of water absorbed by plastic specimens of defined dimensions, when immersed in water or when subjected to humid air under controlled conditions. The “through-the-thickne ss” moisture diffusion coefficient can be determined for single-phase material by assuming Fickian diffusion behaviour with constant moisture absorption properties through the thickness of the test specimen. This model is valid for homogeneous materials and for reinforced polymer-matrix composites tested below their glass transition temperature. However, some two-phase matrices such as hardened epoxies may require a multi-phase absorption model which is not covered by this International Standard. The results obtained using the methods described in this International Standard are applicable to most plastics but are not applicable to cellular plastics, granulates or powders, which can show additional absorption and capillary effects. Plastics exposed to moisture under controlled conditions for defined periods of time provide relative comparisons between them.

Suppliers

Company
Product
Description
Supplier Links
Plastics - Determination of water absorption - ISO 62:2008 - CSA Group
Toronto, Ontario, Canada
Plastics - Determination of water absorption
ISO 62:2008
Plastics - Determination of water absorption ISO 62:2008
ISO 62:2008 describes a procedure for determining the moisture absorption properties in the “through-the-thickne ss” direction of flat or curved-form solid plastics. It also describes procedures for determining the amount of water absorbed by plastic specimens of defined dimensions, when immersed in water or when subjected to humid air under controlled conditions. The “through-the-thickne ss” moisture diffusion coefficient can be determined for single-phase material by assuming Fickian diffusion behaviour with constant moisture absorption properties through the thickness of the test specimen. This model is valid for homogeneous materials and for reinforced polymer-matrix composites tested below their glass transition temperature. However, some two-phase matrices such as hardened epoxies may require a multi-phase absorption model which is not covered by this International Standard. The results obtained using the methods described in this International Standard are applicable to most plastics but are not applicable to cellular plastics, granulates or powders, which can show additional absorption and capillary effects. Plastics exposed to moisture under controlled conditions for defined periods of time provide relative comparisons between them.

ISO 62:2008 describes a procedure for determining the moisture absorption properties in the “through-the-thickness” direction of flat or curved-form solid plastics. It also describes procedures for determining the amount of water absorbed by plastic specimens of defined dimensions, when immersed in water or when subjected to humid air under controlled conditions. The “through-the-thickness” moisture diffusion coefficient can be determined for single-phase material by assuming Fickian diffusion behaviour with constant moisture absorption properties through the thickness of the test specimen. This model is valid for homogeneous materials and for reinforced polymer-matrix composites tested below their glass transition temperature. However, some two-phase matrices such as hardened epoxies may require a multi-phase absorption model which is not covered by this International Standard.

The results obtained using the methods described in this International Standard are applicable to most plastics but are not applicable to cellular plastics, granulates or powders, which can show additional absorption and capillary effects. Plastics exposed to moisture under controlled conditions for defined periods of time provide relative comparisons between them.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 62:2008
Product Name Plastics - Determination of water absorption
Unlock Full Specs
to access all available technical data

Similar Products