CSA Group Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances ISO 6195:2013

Description
ISO 6195:2013 specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm. ISO 6195:2013 is applicable to the following five housing designs. Type A: recessed housings with undercut or separate cover to retain elastomeric wipers. Type B: open recessed housings for wipers with integral rigid enforcement, that are press-fit in the housing. Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement). Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers. Type E: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement).
Description
ISO 6195:2013 specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm. ISO 6195:2013 is applicable to the following five housing designs. Type A: recessed housings with undercut or separate cover to retain elastomeric wipers. Type B: open recessed housings for wipers with integral rigid enforcement, that are press-fit in the housing. Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement). Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers. Type E: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement).

Suppliers

Company
Product
Description
Supplier Links
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances - ISO 6195:2013 - CSA Group
Toronto, Ontario, Canada
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
ISO 6195:2013
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances ISO 6195:2013
ISO 6195:2013 specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm. ISO 6195:2013 is applicable to the following five housing designs. Type A: recessed housings with undercut or separate cover to retain elastomeric wipers. Type B: open recessed housings for wipers with integral rigid enforcement, that are press-fit in the housing. Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement). Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers. Type E: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement).

ISO 6195:2013 specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm.

ISO 6195:2013 is applicable to the following five housing designs.

  • Type A: recessed housings with undercut or separate cover to retain elastomeric wipers.
  • Type B: open recessed housings for wipers with integral rigid enforcement, that are press-fit in the housing.
  • Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement).
  • Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers.
  • Type E: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 6195:2013
Product Name Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
Unlock Full Specs
to access all available technical data

Similar Products