CSA Group Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater ISO 6185-4:2011

Description
ISO 6185-4:2011 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. It is applicable to Types IX and X of RIBs intended for use within the operating temperatures of -20 °C to +60 °C. Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater. It excludes single-chamber boats, boats of less than 1 800 N buoyancy, and boats made from unsupported materials of more than 12 kN inflated buoyancy and powered by motors of power exceeding 4,5 kW. It is not applicable to aquatic toys, nor to inflatable liferafts which are specified in ISO 9650.
Description
ISO 6185-4:2011 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. It is applicable to Types IX and X of RIBs intended for use within the operating temperatures of -20 °C to +60 °C. Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater. It excludes single-chamber boats, boats of less than 1 800 N buoyancy, and boats made from unsupported materials of more than 12 kN inflated buoyancy and powered by motors of power exceeding 4,5 kW. It is not applicable to aquatic toys, nor to inflatable liferafts which are specified in ISO 9650.

Suppliers

Company
Product
Description
Supplier Links
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater - ISO 6185-4:2011 - CSA Group
Toronto, Ontario, Canada
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
ISO 6185-4:2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater ISO 6185-4:2011
ISO 6185-4:2011 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. It is applicable to Types IX and X of RIBs intended for use within the operating temperatures of -20 °C to +60 °C. Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater. It excludes single-chamber boats, boats of less than 1 800 N buoyancy, and boats made from unsupported materials of more than 12 kN inflated buoyancy and powered by motors of power exceeding 4,5 kW. It is not applicable to aquatic toys, nor to inflatable liferafts which are specified in ISO 9650.

ISO 6185-4:2011 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater.

It is applicable to Types IX and X of RIBs intended for use within the operating temperatures of -20 °C to +60 °C.

  • Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater.
  • Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater.

It excludes

  • single-chamber boats,
  • boats of less than 1 800 N buoyancy, and
  • boats made from unsupported materials of more than 12 kN inflated buoyancy and powered by motors of power exceeding 4,5 kW.

It is not applicable to aquatic toys, nor to inflatable liferafts which are specified in ISO 9650.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 6185-4:2011
Product Name Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
Unlock Full Specs
to access all available technical data

Similar Products