CSA Group Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater ISO 6185-3:2014

Description
ISO 6185-3:2014 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. ISO 6185:2014 is applicable to the following types of boats intended for use within the operating temperatures of -20 °C to +60 °C: Type VII: Powered Boats (with power ≥ 15 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. Type VIII: Powered Boats (with power > 75 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75 kW and greater. ISO 6185:2014 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts.
Description
ISO 6185-3:2014 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. ISO 6185:2014 is applicable to the following types of boats intended for use within the operating temperatures of -20 °C to +60 °C: Type VII: Powered Boats (with power ≥ 15 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. Type VIII: Powered Boats (with power > 75 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75 kW and greater. ISO 6185:2014 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts.

Suppliers

Company
Product
Description
Supplier Links
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater - ISO 6185-3:2014 - CSA Group
Toronto, Ontario, Canada
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
ISO 6185-3:2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater ISO 6185-3:2014
ISO 6185-3:2014 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. ISO 6185:2014 is applicable to the following types of boats intended for use within the operating temperatures of -20 °C to +60 °C: Type VII: Powered Boats (with power ≥ 15 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. Type VIII: Powered Boats (with power > 75 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75 kW and greater. ISO 6185:2014 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts.

ISO 6185-3:2014 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater.

ISO 6185:2014 is applicable to the following types of boats intended for use within the operating temperatures of -20 °C to +60 °C:

  • Type VII: Powered Boats (with power ≥ 15 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater.
  • Type VIII: Powered Boats (with power > 75 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75 kW and greater.

ISO 6185:2014 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 6185-3:2014
Product Name Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
Unlock Full Specs
to access all available technical data

Similar Products