ISO 6149-3:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable light-duty (L series) stud ends and O-rings.
Stud ends in accordance with ISO 6149-3:2006 may be used at working pressures up to 40 MPa (400 bar) for non-adjustable stud ends and 31,5 MPa (315 bar) for adjustable stud ends. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6149-3:2006 |
| Product Name | Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty... |