ISO 6149-2:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings.
Stud ends in accordance with ISO 6149-2:2006 may be used at working pressures up to 63 MPa (630 bar) for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6149-2:2006 |
| Product Name | Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty... |