ISO 6149-1:2006 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2:2006 and ISO 6149-3:2006.
Ports in accordance with ISO 6149-1:2006 may be used at working pressures up to 63 MPa (630 bar) for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2:2006 and ISO 6149-3:2006 for pressure ratings.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6149-1:2006 |
| Product Name | Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal |