ISO 6117:2005 specifies performance tests for moulded rubber boots used at end closures on drum type wheel brake cylinders; these boots prevent the entrance of dirt and moisture which could cause corrosion and otherwise impair wheel brake operation.
It is applicable to boots of both plain and reinforcement insert types, for fitting in wheel cylinders using a fluid in accordance with ISO 4925. It does not include requirements relating to chemical composition, tensile strength or elongation at brake of the rubber compound; it dose not cover the strength of adhesion of rubber to the reinforcement in the insert type.
The rubber material used in these boots is suitable for operation in a temperature range of -40 °C to +100 °C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6117:2005 |
| Product Name | Road vehicles - Elastomeric boots for drum-type, hydraulic brake wheel cylinders using a non-petroleum base hydraulic brake fluid (service temperature 100 degrees C max.) |