ISO 6020-3:2015 establishes metric mounting dimensions for single rod compact series hydraulic cylinders with bores from 250 mm to 500 mm for use at 16 MPa (160 bar[1]), as required for interchangeability of commonly used hydraulic cylinders.
NOTE 1 This part of ISO 6020 allows manufacturers of hydraulic equipment flexibility in the design of metric cylinders and does not restrict technical development, but does provide basic guidelines.
NOTE 2 The compact series dimensions are most applicable to square-head cylinders.
ISO 6020-3:2015 applies only to the dimensions of manufactured products. It does not apply to their functional characteristics.
[1] 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 6020-3:2015 |
| Product Name | Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 3: Compact series with bores from 250 mm to 500 mm |