CSA Group Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance ISO 5952:2011

Description
ISO 5952:2011 applies to continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance, also known as weather-resistant structural steel. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths. Hot-rolled sheet less than 600 mm wide can be slit from wide sheet and will be considered as sheet. ISO 5952:2011 does not cover the following steel qualities: steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573); steels produced on reversing mills and designated with improved atmospheric corrosion resistance (see ISO 4952); steels designated with structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996); steels designated with higher yield strength with improved formability (see ISO 5951).
Description
ISO 5952:2011 applies to continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance, also known as weather-resistant structural steel. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths. Hot-rolled sheet less than 600 mm wide can be slit from wide sheet and will be considered as sheet. ISO 5952:2011 does not cover the following steel qualities: steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573); steels produced on reversing mills and designated with improved atmospheric corrosion resistance (see ISO 4952); steels designated with structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996); steels designated with higher yield strength with improved formability (see ISO 5951).

Suppliers

Company
Product
Description
Supplier Links
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance - ISO 5952:2011 - CSA Group
Toronto, Ontario, Canada
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance
ISO 5952:2011
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance ISO 5952:2011
ISO 5952:2011 applies to continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance, also known as weather-resistant structural steel. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths. Hot-rolled sheet less than 600 mm wide can be slit from wide sheet and will be considered as sheet. ISO 5952:2011 does not cover the following steel qualities: steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573); steels produced on reversing mills and designated with improved atmospheric corrosion resistance (see ISO 4952); steels designated with structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996); steels designated with higher yield strength with improved formability (see ISO 5951).

ISO 5952:2011 applies to continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance, also known as weather-resistant structural steel. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures.

This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths.

Hot-rolled sheet less than 600 mm wide can be slit from wide sheet and will be considered as sheet.

ISO 5952:2011 does not cover the following steel qualities:

  • steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573);
  • steels produced on reversing mills and designated with improved atmospheric corrosion resistance (see ISO 4952);
  • steels designated with structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996);
  • steels designated with higher yield strength with improved formability (see ISO 5951).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 5952:2011
Product Name Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance
Unlock Full Specs
to access all available technical data

Similar Products