ISO 5772:2015 specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15 % oxygenated compounds).
The assemblies are intended for use at ambient temperatures between −30 °C and +55 °C for normal temperature class and −40 °C and +55 °C for low temperature class at a working pressure up to and including 16 bar (1,6 MPa).
NOTE 1 bar = 0,1 MPa.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 5772:2015 |
| Product Name | Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification |