ISO 5356-1:2015 specifies dimensional and gauging requirements for cones and sockets intended for connecting anaesthetic and respiratory equipment, e.g. in breathing systems, anaesthetic gas scavenging systems, and vaporizers. The cones and sockets are therefore not regarded as devices in their own right.
It gives requirements for the following cones and sockets: 8,5 mm and 11,5 mm sizes intended for use in neonatal and paediatric breathing systems; 15 mm and 22 mm sizes intended for general use in breathing systems; 22 mm latching sockets (including performance requirements); 23 mm size intended for use with vaporizers, but not for use in breathing systems; 30 mm size intended for the connection of a breathing system to an anaesthetic gas scavenging system.
It does not specify the medical devices and accessories on which these cones and sockets are to be provided.
Requirements for the application of cones and sockets are not included, but are or will be given in the relevant International Standards for specific medical devices and accessories. Requirements for screw-threaded weight-bearing connectors are specified in ISO 5356 2.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 5356-1:2015 |
| Product Name | Anaesthetic and respiratory equipment - Conical connectors - Part 1: Cones and sockets |