CSA Group Acoustics - Methods for calculating loudness - Part 1: Zwicker method ISO 532-1:2017

Description
ISO 532-1:2017 specifies two methods for estimating the loudness and loudness level of sounds as perceived by otologically normal persons under specific listening conditions. The first method is intended for stationary sounds and the second method for arbitrary non-stationary (time-varying) sounds, including stationary sounds as a special case. The methods can be applied to any sound recorded as single-channel measurements using a microphone, or as multi-channel measurements, for example by means of a head and torso simulator (see Annex D). Since most important technical sounds are time-varying, a model of time-varying loudness is preferable. The methods are based on the Zwicker algorithm.[14] The method for stationary sounds is provided for reasons of continuity and also offers the use of measured one-third-octave-ban d levels as input. The more general method for arbitrary sounds calculates the specific loudness pattern based on measured time signals by applying a signal processing model that is directly related to physiological and psychological characteristics of the human hearing system. Loudness is calculated from the specific loudness pattern. It has been shown that this method provides a good match to the results of many loudness experiments using synthetic and technical sounds. No prior knowledge about the properties of the sound (e.g. broadband or narrowband noise, tonal content) and no user interactions are required for the fully automated application of the method. The evaluation of the harmful effect of sound events is outside the scope of ISO 532-1:2017.
Description
ISO 532-1:2017 specifies two methods for estimating the loudness and loudness level of sounds as perceived by otologically normal persons under specific listening conditions. The first method is intended for stationary sounds and the second method for arbitrary non-stationary (time-varying) sounds, including stationary sounds as a special case. The methods can be applied to any sound recorded as single-channel measurements using a microphone, or as multi-channel measurements, for example by means of a head and torso simulator (see Annex D). Since most important technical sounds are time-varying, a model of time-varying loudness is preferable. The methods are based on the Zwicker algorithm.[14] The method for stationary sounds is provided for reasons of continuity and also offers the use of measured one-third-octave-ban d levels as input. The more general method for arbitrary sounds calculates the specific loudness pattern based on measured time signals by applying a signal processing model that is directly related to physiological and psychological characteristics of the human hearing system. Loudness is calculated from the specific loudness pattern. It has been shown that this method provides a good match to the results of many loudness experiments using synthetic and technical sounds. No prior knowledge about the properties of the sound (e.g. broadband or narrowband noise, tonal content) and no user interactions are required for the fully automated application of the method. The evaluation of the harmful effect of sound events is outside the scope of ISO 532-1:2017.

Suppliers

Company
Product
Description
Supplier Links
Acoustics - Methods for calculating loudness - Part 1: Zwicker method - ISO 532-1:2017 - CSA Group
Toronto, Ontario, Canada
Acoustics - Methods for calculating loudness - Part 1: Zwicker method
ISO 532-1:2017
Acoustics - Methods for calculating loudness - Part 1: Zwicker method ISO 532-1:2017
ISO 532-1:2017 specifies two methods for estimating the loudness and loudness level of sounds as perceived by otologically normal persons under specific listening conditions. The first method is intended for stationary sounds and the second method for arbitrary non-stationary (time-varying) sounds, including stationary sounds as a special case. The methods can be applied to any sound recorded as single-channel measurements using a microphone, or as multi-channel measurements, for example by means of a head and torso simulator (see Annex D). Since most important technical sounds are time-varying, a model of time-varying loudness is preferable. The methods are based on the Zwicker algorithm.[14] The method for stationary sounds is provided for reasons of continuity and also offers the use of measured one-third-octave-ban d levels as input. The more general method for arbitrary sounds calculates the specific loudness pattern based on measured time signals by applying a signal processing model that is directly related to physiological and psychological characteristics of the human hearing system. Loudness is calculated from the specific loudness pattern. It has been shown that this method provides a good match to the results of many loudness experiments using synthetic and technical sounds. No prior knowledge about the properties of the sound (e.g. broadband or narrowband noise, tonal content) and no user interactions are required for the fully automated application of the method. The evaluation of the harmful effect of sound events is outside the scope of ISO 532-1:2017.

ISO 532-1:2017 specifies two methods for estimating the loudness and loudness level of sounds as perceived by otologically normal persons under specific listening conditions. The first method is intended for stationary sounds and the second method for arbitrary non-stationary (time-varying) sounds, including stationary sounds as a special case.

The methods can be applied to any sound recorded as single-channel measurements using a microphone, or as multi-channel measurements, for example by means of a head and torso simulator (see Annex D). Since most important technical sounds are time-varying, a model of time-varying loudness is preferable.

The methods are based on the Zwicker algorithm.[14] The method for stationary sounds is provided for reasons of continuity and also offers the use of measured one-third-octave-band levels as input. The more general method for arbitrary sounds calculates the specific loudness pattern based on measured time signals by applying a signal processing model that is directly related to physiological and psychological characteristics of the human hearing system. Loudness is calculated from the specific loudness pattern. It has been shown that this method provides a good match to the results of many loudness experiments using synthetic and technical sounds.

No prior knowledge about the properties of the sound (e.g. broadband or narrowband noise, tonal content) and no user interactions are required for the fully automated application of the method.

The evaluation of the harmful effect of sound events is outside the scope of ISO 532-1:2017.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 532-1:2017
Product Name Acoustics - Methods for calculating loudness - Part 1: Zwicker method
Unlock Full Specs
to access all available technical data

Similar Products