CSA Group Short machine taps and hand taps ISO 529:2017

Description
ISO 529:2017 specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following: - length of thread (maximum); - overall length; - shank diameter and dimensions of driving square; - dimensions of the connecting portion between the shank and threaded part. ISO 529:2017 is applicable to taps intended for cutting the following threads: a) ISO metric threads: - coarse pitch; - fine pitch; b) ISO inch threads: - "Unified Coarse" series (UNC) and "Unified Fine" series (UNF); c) Inch threads, non-recommended: - "British Standard Whitworth" (BSW) and "British Standard Fine" (BSF); - "British Association" (BA). NOTE 1 The overall length, thread length and diameters of shank for taps whose thread diameter and pitch are not listed in tables are given in Table A.1. NOTE 2 Annex B gives an abstract from ISO 237 for shank diameters and size of driving squares, for information. NOTE 3 Technical specifications for taps covered by this document (including marking) are given in ISO 8830.
Description
ISO 529:2017 specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following: - length of thread (maximum); - overall length; - shank diameter and dimensions of driving square; - dimensions of the connecting portion between the shank and threaded part. ISO 529:2017 is applicable to taps intended for cutting the following threads: a) ISO metric threads: - coarse pitch; - fine pitch; b) ISO inch threads: - "Unified Coarse" series (UNC) and "Unified Fine" series (UNF); c) Inch threads, non-recommended: - "British Standard Whitworth" (BSW) and "British Standard Fine" (BSF); - "British Association" (BA). NOTE 1 The overall length, thread length and diameters of shank for taps whose thread diameter and pitch are not listed in tables are given in Table A.1. NOTE 2 Annex B gives an abstract from ISO 237 for shank diameters and size of driving squares, for information. NOTE 3 Technical specifications for taps covered by this document (including marking) are given in ISO 8830.

Suppliers

Company
Product
Description
Supplier Links
Short machine taps and hand taps - ISO 529:2017 - CSA Group
Toronto, Ontario, Canada
Short machine taps and hand taps
ISO 529:2017
Short machine taps and hand taps ISO 529:2017
ISO 529:2017 specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following: - length of thread (maximum); - overall length; - shank diameter and dimensions of driving square; - dimensions of the connecting portion between the shank and threaded part. ISO 529:2017 is applicable to taps intended for cutting the following threads: a) ISO metric threads: - coarse pitch; - fine pitch; b) ISO inch threads: - "Unified Coarse" series (UNC) and "Unified Fine" series (UNF); c) Inch threads, non-recommended: - "British Standard Whitworth" (BSW) and "British Standard Fine" (BSF); - "British Association" (BA). NOTE 1 The overall length, thread length and diameters of shank for taps whose thread diameter and pitch are not listed in tables are given in Table A.1. NOTE 2 Annex B gives an abstract from ISO 237 for shank diameters and size of driving squares, for information. NOTE 3 Technical specifications for taps covered by this document (including marking) are given in ISO 8830.

ISO 529:2017 specifies the general dimensions of short machine taps and hand taps. These dimensions, established as functions of the thread diameter and pitch, are the following:

- length of thread (maximum);

- overall length;

- shank diameter and dimensions of driving square;

- dimensions of the connecting portion between the shank and threaded part.

ISO 529:2017 is applicable to taps intended for cutting the following threads:

a) ISO metric threads:

  • - coarse pitch;
  • - fine pitch;

b) ISO inch threads:

  • - "Unified Coarse" series (UNC) and "Unified Fine" series (UNF);

c) Inch threads, non-recommended:

  • - "British Standard Whitworth" (BSW) and "British Standard Fine" (BSF);
  • - "British Association" (BA).

NOTE 1 The overall length, thread length and diameters of shank for taps whose thread diameter and pitch are not listed in tables are given in Table A.1.

NOTE 2 Annex B gives an abstract from ISO 237 for shank diameters and size of driving squares, for information.

NOTE 3 Technical specifications for taps covered by this document (including marking) are given in ISO 8830.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 529:2017
Product Name Short machine taps and hand taps
Unlock Full Specs
to access all available technical data

Similar Products