In order to perform a dynamic calibration of a uniaxial testing system, it is necessary to measure the forces experienced by the test-piece to known levels of accuracy; this measurement is made by a dynamic calibration device (DCD) in place of the test-piece and the calibration method is described in ISO 4965-1. ISO 4965-2:2012 defines the calibration procedure for the DCD's instrumentation. The method for the analysis of the results is also described, leading to a range of testing frequencies over which the instrumentation is valid for use with DCDs in accordance with ISO 4965-1.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 4965-2:2012 |
| Product Name | Metallic materials - Dynamic force calibration for uniaxial fatigue testing - Part 2: Dynamic calibration device (DCD) instrumentation |