ISO 4928:2006 specifies performance tests of brake cups and seals for hydraulic braking systems for road vehicles; it does not include requirements relating to chemical composition, tensile strength and elongation of the rubber compound. Disc brake seals are not covered by this International Standard.
ISO 4928:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from high temperature-resistan
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 4928:2006 |
| Product Name | Road vehicles - Elastomeric cups and seals for cylinders for hydraulic braking systems using a non-petroleum base hydraulic brake fluid (Service temperature 120 degrees C max.) |