ISO 4689-3:2017 specifies a combustion/infrared method, using a high-frequency induction furnace, for the determination of the sulfur content of iron ores.
This method is applicable to sulfur contents between 0,002 % (mass fraction) and 0,25 % (mass fraction) in natural iron ores, iron ore concentrates and agglomerates, including sinter products. The method is not applicable to iron ores containing more than 1,0 % (mass fraction) of combined water. The apparatus, of which the metal filter is equipped with a heating device, can be applied to iron ores containing less than 3,0 % (mass fraction) of combined water.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 4689-3:2017 |
| Product Name | Iron ores - Determination of sulfur content - Part 3: Combustion/infrared method |