CSA Group Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size ISO 4499-2:2008

Description
ISO 4499-2:2008 gives guidelines for the measurement of hardmetal grain size by metallographic techniques only using optical or electron microscopy. It is intended for sintered WC/Co hardmetals (also called cemented carbides or cermets) containing primarily WC as the hard phase. It is also intended for measuring the grain size and distribution by the linear-intercept technique. ISO 4499-2:2008 essentially covers four main topics: calibration of microscopes, to underpin the accuracy of measurements; linear analysis techniques, to acquire sufficient statistically meaningful data; analysis methods, to calculate representative average values; reporting, to comply with modern quality requirements. ISO 4499-2:2008 is not intended for the following. Measurements of size distribution. Recommendations on shape measurements. Further research is needed before recommendations for shape measurement can be given. Measurements of coercivity are sometimes used for grain-size measurement, but this current guide is concerned only with a metallographic measurement method. It is also written for sintered hardmetals and not for characterising powders. However, the method could, in principle, be used for measuring the average size of powders that are suitably mounted and sectioned.
Description
ISO 4499-2:2008 gives guidelines for the measurement of hardmetal grain size by metallographic techniques only using optical or electron microscopy. It is intended for sintered WC/Co hardmetals (also called cemented carbides or cermets) containing primarily WC as the hard phase. It is also intended for measuring the grain size and distribution by the linear-intercept technique. ISO 4499-2:2008 essentially covers four main topics: calibration of microscopes, to underpin the accuracy of measurements; linear analysis techniques, to acquire sufficient statistically meaningful data; analysis methods, to calculate representative average values; reporting, to comply with modern quality requirements. ISO 4499-2:2008 is not intended for the following. Measurements of size distribution. Recommendations on shape measurements. Further research is needed before recommendations for shape measurement can be given. Measurements of coercivity are sometimes used for grain-size measurement, but this current guide is concerned only with a metallographic measurement method. It is also written for sintered hardmetals and not for characterising powders. However, the method could, in principle, be used for measuring the average size of powders that are suitably mounted and sectioned.

Suppliers

Company
Product
Description
Supplier Links
Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size - ISO 4499-2:2008 - CSA Group
Toronto, Ontario, Canada
Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size
ISO 4499-2:2008
Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size ISO 4499-2:2008
ISO 4499-2:2008 gives guidelines for the measurement of hardmetal grain size by metallographic techniques only using optical or electron microscopy. It is intended for sintered WC/Co hardmetals (also called cemented carbides or cermets) containing primarily WC as the hard phase. It is also intended for measuring the grain size and distribution by the linear-intercept technique. ISO 4499-2:2008 essentially covers four main topics: calibration of microscopes, to underpin the accuracy of measurements; linear analysis techniques, to acquire sufficient statistically meaningful data; analysis methods, to calculate representative average values; reporting, to comply with modern quality requirements. ISO 4499-2:2008 is not intended for the following. Measurements of size distribution. Recommendations on shape measurements. Further research is needed before recommendations for shape measurement can be given. Measurements of coercivity are sometimes used for grain-size measurement, but this current guide is concerned only with a metallographic measurement method. It is also written for sintered hardmetals and not for characterising powders. However, the method could, in principle, be used for measuring the average size of powders that are suitably mounted and sectioned.

ISO 4499-2:2008 gives guidelines for the measurement of hardmetal grain size by metallographic techniques only using optical or electron microscopy. It is intended for sintered WC/Co hardmetals (also called cemented carbides or cermets) containing primarily WC as the hard phase. It is also intended for measuring the grain size and distribution by the linear-intercept technique.

ISO 4499-2:2008 essentially covers four main topics:

  • calibration of microscopes, to underpin the accuracy of measurements;
  • linear analysis techniques, to acquire sufficient statistically meaningful data;
  • analysis methods, to calculate representative average values;
  • reporting, to comply with modern quality requirements.

ISO 4499-2:2008 is not intended for the following.

  • Measurements of size distribution.
  • Recommendations on shape measurements. Further research is needed before recommendations for shape measurement can be given.

Measurements of coercivity are sometimes used for grain-size measurement, but this current guide is concerned only with a metallographic measurement method. It is also written for sintered hardmetals and not for characterising powders. However, the method could, in principle, be used for measuring the average size of powders that are suitably mounted and sectioned.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 4499-2:2008
Product Name Hardmetals - Metallographic determination of microstructure - Part 2: Measurement of WC grain size
Unlock Full Specs
to access all available technical data

Similar Products