CSA Group Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness ISO 4498:2010

Description
ISO 4498:2010 specifies methods of hardness testing of sintered metal materials, excluding hardmetals. Procedure 1 determines the apparent hardness of the whole material. Procedure 1 applies to sintered metal materials which have either not been subjected to any heat treatment, or which have been heat treated in such a way that the hardness is essentially uniform to a depth of at least 5 mm below the surface, applies to the surfaces of sintered metal materials which have been treated in such a way that the hardness is not uniform in the section to a depth of 5 mm below the surface, therefore applies to materials in which the hardness is obtained essentially by surface enrichment by carbon, or by carbon and nitrogen (for example, by carburizing, carbonitriding, nitrocarburizing or sulphidizing), and applies to materials which have been induction hardened. Procedure 2 determines the microhardness of the metal phase. Procedure 2 applies to all types of sintered metal materials, is used, in particular, to determine the hardness profile of case‑hardened or carbonitrided materials in accordance with the method described in ISO 4507, and also applies to any sintered metallic materials which have been subjected to surface treatments such as electrodeposited plating, chemical coating, chemical vapour deposition (CVD), physical vapour deposition (PVD), laser, ion bombardment, etc. To determine the microhardness of treated surfaces, Procedure 2 applies.
Description
ISO 4498:2010 specifies methods of hardness testing of sintered metal materials, excluding hardmetals. Procedure 1 determines the apparent hardness of the whole material. Procedure 1 applies to sintered metal materials which have either not been subjected to any heat treatment, or which have been heat treated in such a way that the hardness is essentially uniform to a depth of at least 5 mm below the surface, applies to the surfaces of sintered metal materials which have been treated in such a way that the hardness is not uniform in the section to a depth of 5 mm below the surface, therefore applies to materials in which the hardness is obtained essentially by surface enrichment by carbon, or by carbon and nitrogen (for example, by carburizing, carbonitriding, nitrocarburizing or sulphidizing), and applies to materials which have been induction hardened. Procedure 2 determines the microhardness of the metal phase. Procedure 2 applies to all types of sintered metal materials, is used, in particular, to determine the hardness profile of case‑hardened or carbonitrided materials in accordance with the method described in ISO 4507, and also applies to any sintered metallic materials which have been subjected to surface treatments such as electrodeposited plating, chemical coating, chemical vapour deposition (CVD), physical vapour deposition (PVD), laser, ion bombardment, etc. To determine the microhardness of treated surfaces, Procedure 2 applies.

Suppliers

Company
Product
Description
Supplier Links
Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness - ISO 4498:2010 - CSA Group
Toronto, Ontario, Canada
Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness
ISO 4498:2010
Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness ISO 4498:2010
ISO 4498:2010 specifies methods of hardness testing of sintered metal materials, excluding hardmetals. Procedure 1 determines the apparent hardness of the whole material. Procedure 1 applies to sintered metal materials which have either not been subjected to any heat treatment, or which have been heat treated in such a way that the hardness is essentially uniform to a depth of at least 5 mm below the surface, applies to the surfaces of sintered metal materials which have been treated in such a way that the hardness is not uniform in the section to a depth of 5 mm below the surface, therefore applies to materials in which the hardness is obtained essentially by surface enrichment by carbon, or by carbon and nitrogen (for example, by carburizing, carbonitriding, nitrocarburizing or sulphidizing), and applies to materials which have been induction hardened. Procedure 2 determines the microhardness of the metal phase. Procedure 2 applies to all types of sintered metal materials, is used, in particular, to determine the hardness profile of case‑hardened or carbonitrided materials in accordance with the method described in ISO 4507, and also applies to any sintered metallic materials which have been subjected to surface treatments such as electrodeposited plating, chemical coating, chemical vapour deposition (CVD), physical vapour deposition (PVD), laser, ion bombardment, etc. To determine the microhardness of treated surfaces, Procedure 2 applies.

ISO 4498:2010 specifies methods of hardness testing of sintered metal materials, excluding hardmetals.

Procedure 1 determines the apparent hardness of the whole material.

Procedure 1

  • applies to sintered metal materials which have either not been subjected to any heat treatment, or which have been heat treated in such a way that the hardness is essentially uniform to a depth of at least 5 mm below the surface,
  • applies to the surfaces of sintered metal materials which have been treated in such a way that the hardness is not uniform in the section to a depth of 5 mm below the surface,
  • therefore applies to materials in which the hardness is obtained essentially by surface enrichment by carbon, or by carbon and nitrogen (for example, by carburizing, carbonitriding, nitrocarburizing or sulphidizing), and
  • applies to materials which have been induction hardened.

Procedure 2 determines the microhardness of the metal phase.

Procedure 2

  • applies to all types of sintered metal materials,
  • is used, in particular, to determine the hardness profile of case‑hardened or carbonitrided materials in accordance with the method described in ISO 4507, and

also applies to any sintered metallic materials which have been subjected to surface treatments such as electrodeposited plating, chemical coating, chemical vapour deposition (CVD), physical vapour deposition (PVD), laser, ion bombardment, etc. To determine the microhardness of treated surfaces, Procedure 2 applies.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 4498:2010
Product Name Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness
Unlock Full Specs
to access all available technical data

Similar Products