ISO 4386-2:2012 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer thicknesses of greater than or equal to 2 mm, a raw lining thickness of a minimum additional 1 mm is necessary.
The backings are from steel, cast steel or copper alloys. The bond strength test does not apply to bearings with cast iron backing. The test applies to all thrust bearings and to journal bearings with an inner diameter of backing of greater than or equal to 90 mm. The test can be used for comparative investigations into the influence on the bond strength of various processes and types of material.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 4386-2:2012 |
| Product Name | Plain bearings - Metallic multilayer plain bearings - Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm |