ISO 4126-5:2013 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed.
It is applicable for main valves having a flow diameter of 4 mm and above which are for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature.
ISO 4126-5:2013 is a product standard and is not applicable to applications.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 4126-5:2013 |
| Product Name | Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS) |