ISO 407:2004 concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of connection is typically used for small cylinders (5 l or below). In some cases, it may be used for larger cylinders. In this latter case, consideration shall be given to the need for valve protection.
It specifies:
It also specifies the dimensions and positions for the holes and pins for the outlet connections for certain gases and gas mixtures.
ISO 407:2004 applies to small medical gas cylinders used for patient care, including therapeutic, diagnostic and prophylactic applications, in hospitals and for emergency treatment.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 407:2004 |
| Product Name | Small medical gas cylinders - Pin-index yoke-type valve connections |