CSA Group Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods ISO 3934:2002

Description
This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); gaskets for glazing (static gaskets); gaskets for use round infilling; gaskets for use between façade parts; gaskets for use between masonry walls. In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in the annexes. This International Standard applies to preformed gaskets made from vulcanized or thermoplastic rubber, whatever the material of which the structure intended to receive them is made. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between 20 °C and +55 °C and between 40 °C and +70 °C.
Description
This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); gaskets for glazing (static gaskets); gaskets for use round infilling; gaskets for use between façade parts; gaskets for use between masonry walls. In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in the annexes. This International Standard applies to preformed gaskets made from vulcanized or thermoplastic rubber, whatever the material of which the structure intended to receive them is made. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between 20 °C and +55 °C and between 40 °C and +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods - ISO 3934:2002 - CSA Group
Toronto, Ontario, Canada
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
ISO 3934:2002
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods ISO 3934:2002
This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); gaskets for glazing (static gaskets); gaskets for use round infilling; gaskets for use between façade parts; gaskets for use between masonry walls. In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in the annexes. This International Standard applies to preformed gaskets made from vulcanized or thermoplastic rubber, whatever the material of which the structure intended to receive them is made. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between 20 °C and +55 °C and between 40 °C and +70 °C.

This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products:

  1. gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets);
  2. gaskets for glazing (static gaskets);
  3. gaskets for use round infilling;
  4. gaskets for use between façade parts;
  5. gaskets for use between masonry walls.

In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in the annexes.

This International Standard applies to preformed gaskets made from vulcanized or thermoplastic rubber, whatever the material of which the structure intended to receive them is made. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between 20 °C and +55 °C and between 40 °C and +70 °C.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 3934:2002
Product Name Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
Unlock Full Specs
to access all available technical data

Similar Products