CSA Group Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions ISO 389-7:2005

Description
ISO 389-7:2005 specifies a reference threshold of hearing for the calibration of audiometric equipment used under the following conditions. The sound field in the absence of the listener consists of either a free progressive plane wave (free field) or a diffuse sound field, as specified in ISO 8253-2. In the case of a free field, the source of sound is directly in front of the listener (frontal incidence). The sound signals are pure (sinusoidal) tones in the case of free-field conditions and one-third octave bands of (white or pink) noise in the case of diffuse-field conditions. The sound pressure level is measured in the absence of the listener at the position where the centre of the listener's head would be. Listening is binaural. The data in ISO 389-7:2005 are given in numerical form for the preferred frequencies in the one-third octave series from 20 Hz to 16 000 Hz inclusive in accordance with ISO 266 and, in addition, for some intermediate audiometric frequencies up to 18 000 Hz. The threshold data differ from the audiometric zero specified in ISO 389-1, ISO 389-2, ISO/TR 389-5 and ISO 389-8, since the latter refer to monaural listening through earphones with sound pressure levels referred to specified couplers and ear simulators. Direct comparison between the data in the parts of ISO 389 mentioned above and that in ISO 389-7:2005 is therefore not appropriate.
Description
ISO 389-7:2005 specifies a reference threshold of hearing for the calibration of audiometric equipment used under the following conditions. The sound field in the absence of the listener consists of either a free progressive plane wave (free field) or a diffuse sound field, as specified in ISO 8253-2. In the case of a free field, the source of sound is directly in front of the listener (frontal incidence). The sound signals are pure (sinusoidal) tones in the case of free-field conditions and one-third octave bands of (white or pink) noise in the case of diffuse-field conditions. The sound pressure level is measured in the absence of the listener at the position where the centre of the listener's head would be. Listening is binaural. The data in ISO 389-7:2005 are given in numerical form for the preferred frequencies in the one-third octave series from 20 Hz to 16 000 Hz inclusive in accordance with ISO 266 and, in addition, for some intermediate audiometric frequencies up to 18 000 Hz. The threshold data differ from the audiometric zero specified in ISO 389-1, ISO 389-2, ISO/TR 389-5 and ISO 389-8, since the latter refer to monaural listening through earphones with sound pressure levels referred to specified couplers and ear simulators. Direct comparison between the data in the parts of ISO 389 mentioned above and that in ISO 389-7:2005 is therefore not appropriate.

Suppliers

Company
Product
Description
Supplier Links
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - ISO 389-7:2005 - CSA Group
Toronto, Ontario, Canada
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions
ISO 389-7:2005
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions ISO 389-7:2005
ISO 389-7:2005 specifies a reference threshold of hearing for the calibration of audiometric equipment used under the following conditions. The sound field in the absence of the listener consists of either a free progressive plane wave (free field) or a diffuse sound field, as specified in ISO 8253-2. In the case of a free field, the source of sound is directly in front of the listener (frontal incidence). The sound signals are pure (sinusoidal) tones in the case of free-field conditions and one-third octave bands of (white or pink) noise in the case of diffuse-field conditions. The sound pressure level is measured in the absence of the listener at the position where the centre of the listener's head would be. Listening is binaural. The data in ISO 389-7:2005 are given in numerical form for the preferred frequencies in the one-third octave series from 20 Hz to 16 000 Hz inclusive in accordance with ISO 266 and, in addition, for some intermediate audiometric frequencies up to 18 000 Hz. The threshold data differ from the audiometric zero specified in ISO 389-1, ISO 389-2, ISO/TR 389-5 and ISO 389-8, since the latter refer to monaural listening through earphones with sound pressure levels referred to specified couplers and ear simulators. Direct comparison between the data in the parts of ISO 389 mentioned above and that in ISO 389-7:2005 is therefore not appropriate.

ISO 389-7:2005 specifies a reference threshold of hearing for the calibration of audiometric equipment used under the following conditions.

  1. The sound field in the absence of the listener consists of either a free progressive plane wave (free field) or a diffuse sound field, as specified in ISO 8253-2. In the case of a free field, the source of sound is directly in front of the listener (frontal incidence).
  2. The sound signals are pure (sinusoidal) tones in the case of free-field conditions and one-third octave bands of (white or pink) noise in the case of diffuse-field conditions.
  3. The sound pressure level is measured in the absence of the listener at the position where the centre of the listener's head would be.
  4. Listening is binaural.

The data in ISO 389-7:2005 are given in numerical form for the preferred frequencies in the one-third octave series from 20 Hz to 16 000 Hz inclusive in accordance with ISO 266 and, in addition, for some intermediate audiometric frequencies up to 18 000 Hz.

The threshold data differ from the audiometric zero specified in ISO 389-1, ISO 389-2, ISO/TR 389-5 and ISO 389-8, since the latter refer to monaural listening through earphones with sound pressure levels referred to specified couplers and ear simulators. Direct comparison between the data in the parts of ISO 389 mentioned above and that in ISO 389-7:2005 is therefore not appropriate.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 389-7:2005
Product Name Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions
Unlock Full Specs
to access all available technical data

Similar Products