ISO 3821:2008 specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes.
ISO 3821:2008 specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm].
ISO 3821:2008 applies to hoses operated at temperatures -20 °C to +60 °C and used in: gas welding and cutting; arc welding under the protection of an inert or active gas; processes allied to welding and cutting, in particular, heating, brazing, and metallization.
ISO 3821:2008 applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3821:2008 |
| Product Name | Gas welding equipment - Rubber hoses for welding, cutting and allied processes |