CSA Group Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks ISO 3691-5:2014

Description
ISO 3691-5:2014 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks, equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications: pedestrian-propelled straddle stackers, pallet stackers, industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting, low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg, scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.
Description
ISO 3691-5:2014 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks, equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications: pedestrian-propelled straddle stackers, pallet stackers, industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting, low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg, scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.

Suppliers

Company
Product
Description
Supplier Links
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks - ISO 3691-5:2014 - CSA Group
Toronto, Ontario, Canada
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
ISO 3691-5:2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks ISO 3691-5:2014
ISO 3691-5:2014 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks, equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications: pedestrian-propelled straddle stackers, pallet stackers, industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting, low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg, scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.

ISO 3691-5:2014 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks, equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications: pedestrian-propelled straddle stackers, pallet stackers, industrial trucks with capacities not exceeding 1 000 kg with manual or electrical battery-powered lifting, low-lift pallet trucks with lift height up to 300 mm and rated capacity up to 2 300 kg, scissor-lift pallet trucks with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. It is applicable to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 3691-5:2014
Product Name Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
Unlock Full Specs
to access all available technical data

Similar Products