ISO 3506-3:2009 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or lower temperatures.
ISO 3506-3:2009 applies to set screws and similar fasteners:
- with nominal thread diameter 1,6 mm ≤ d ≤ 24 mm;
- of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262;
- of any shape.
It does not apply to screws with special properties, such as weldability.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3506-3:2009 |
| Product Name | Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress |