ISO 3506-2:2009 specifies the mechanical properties of nuts made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or lower temperatures.
ISO 3506-2:2009 applies to nuts:
- with nominal thread diameter d ≤ 39 mm;
- of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262;
- of any shape;
- with width across flats as specified in ISO 272;
- with nominal heights m ≥ 0,5 d.
It does not apply to nuts requiring properties, such as locking abilities and weldability.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3506-2:2009 |
| Product Name | Mechanical properties of corrosion-resistant stainless steel fasteners - Part 2: Nuts |