ISO 3506-1:2009 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or lower temperatures.
ISO 3506-1:2009 applies to bolts, screws and studs
- with nominal thread diameter d ≤ 39 mm,
- of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262, and
- of any shape.
It does not apply to screws with special properties, such as weldability.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3506-1:2009 |
| Product Name | Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs |