ISO 3466:2016 lays down the dimensions of machine taper pin reamers with parallel shanks.
It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers.
The reamers have been designed to produce holes for taper pins manufactured to ISO 2339, in the range of 2 mm to 12 mm nominal diameter.
Unless otherwise stated, these reamers will be right-hand cutting.
The flutes may be straight or left-hand spiral at the option of the manufacturer.
Hand taper pin reamers are dealt with in ISO 3465, and machine taper pin reamers with Morse taper shanks in ISO 3467.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3466:2016 |
| Product Name | Machine taper pin reamers with parallel shanks |