ISO 3394:2012 sets forth a series of dimensions for rigid rectangular transport packages, based on the standard plan dimension (module) of 600 mm × 400 mm, 600 mm × 500 mm and 550 mm × 366 mm, as outlined in ISO 3676, which defines the plan dimensions of four series (1 219 mm × 1 016 mm, 1 200 mm × 1 000 mm, 1 200 mm × 800 mm, 1 100 mm × 1 100 mm).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3394:2012 |
| Product Name | Packaging - Complete, filled transport packages and unit loads - Dimensions of rigid rectangular packages |