ISO 3338-2:2013 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and of 6 mm to 32 mm for shank with inclined clamping surface. In the case of single-flatted shanks, it is applicable to both single-ended cutters and double-ended cutters, as double-flatted shanks cannot admit single-ended cutters.
The dimensions of plain cylindrical shanks and threaded shanks are given in ISO 3338-1 and ISO 3338-3, respectively. The two shank types covered by ISO 3338-1 and ISO 3338-2:2013 have the same dimensional characteristics (diameters and lengths), but different tolerances on diameters.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3338-2:2013 |
| Product Name | Cylindrical shanks for milling cutters - Part 2: Dimensional characteristics of flatted cylindrical shanks |